STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - MC1403DT MC1403DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 926074-MC1403DT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC1403 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 926074-MC1403DT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC1403 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - MC1403DT - 926074-MC1403DT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MC1403DT
926074-MC1403DT
PMIC - PMIC - Voltage Reference - MC1403DT 926074-MC1403DT
Manufacturer: STMicroelectronics Win Source Part Number: 926074-MC1403DT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC1403 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 926074-MC1403DT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC1403
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-MC1403DT
2.5V Precision Voltage Reference IC 693-MC1403DT
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.5V, PDSO8, MICRO, PLASTIC, SO-8 Product overview: MC1403DT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403DT can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.5V, PDSO8, MICRO, PLASTIC, SO-8 Product overview: MC1403DT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MC1403DT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MC1403DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MC1403DT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MC1403DT
IC VREF SERIES 1% 8SO

IC VREF SERIES 1% 8SO

Supplier's Site
PMIC - Voltage Reference - MC1403DT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MC1403DT
PMIC - Voltage Reference MC1403DT
IC VREF SERIES 1% 8SO

IC VREF SERIES 1% 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 926074-MC1403DT 693-MC1403DT MC1403DT MC1403DT
Product Name PMIC - PMIC - Voltage Reference - MC1403DT 2.5V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; 8-SOIC Other; SO Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Type Series Series
VREF Type Fixed; Programmable Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291GR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details