Half Bridge Driver DC-DC Converters 31-QFN (9x9)
Half Bridge Driver DC-DC Converters 31-QFN (9x9)
IC, GATE DRIVER, 1-CH, 3.3V - 15V, QFN; No. of Channels:1Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:Logic; Source Current:-; Sink Current:- RoHS Compliant: Yes
IC HALF BRIDGE DRIVER 4A 31QFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-MASTERGAN5-ND | MASTERGAN5 | 59AJ2178 | MASTERGAN5 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Ic, Gate Driver, 1-Ch, 3.3V 15V, Qfn; No. Of Channels Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 3.3 to 15 volts | 3.3 to 15 volts | 15 to 3.3 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 31-VQFN Exposed Pad | 31-VQFN Exposed Pad | ||
| Packing Method | Tray; Other | Tray; Other | Tray; Other |