Half Bridge Driver General Purpose DMOS 31-QFN (9x9)
High power density 600V half-bri
IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MASTERGAN4TR | MASTERGAN4TR | 50AJ4163 |
| Product Name | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting | ||
| Output Current | 6.5 amps | ||
| Supply Voltage | 4.75 to 9.5 volts | 9.5 to 4.75 volts |