STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers MASTERGAN4

Description
Half Bridge Driver General Purpose 31-QFN (9x9)
Request a Quote Datasheet
Description
Half Bridge Driver General Purpose 31-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-MASTERGAN4-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-MASTERGAN4-ND
Full, Half-Bridge (H Bridge) Drivers 497-MASTERGAN4-ND
Half Bridge Driver General Purpose 31-QFN (9x9)

Half Bridge Driver General Purpose 31-QFN (9x9)

Buy Now Datasheet
Full Half-Bridge Drivers - MASTERGAN4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MASTERGAN4
Full Half-Bridge Drivers MASTERGAN4
Half Bridge Driver General Purpose 31-QFN (9x9)

Half Bridge Driver General Purpose 31-QFN (9x9)

Buy Now Datasheet
Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics - 32AJ6377 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics
32AJ6377
Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics 32AJ6377
IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - MASTERGAN4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
MASTERGAN4
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MASTERGAN4
IC HALF BRIDGE DRIVER 6.5A 31QFN

IC HALF BRIDGE DRIVER 6.5A 31QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-MASTERGAN4-ND MASTERGAN4 32AJ6377 MASTERGAN4
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 3.3 to 15 volts 3.3 to 15 volts 15 to 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 31-VQFN Exposed Pad 31-VQFN Exposed Pad
Packing Method Tray; Other Tray; Other Tray; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
Clock Buffers, Drivers - SI53301-B00007-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6A595KLBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details