Half Bridge Driver DC-DC Converters DMOS 31-QFN (9x9)
Half Bridge Driver DC-DC Converters DMOS 31-QFN (9x9)
Half Bridge Driver DC-DC Converters DMOS 31-QFN (9x9)
IC HALF BRIDGE DRV 6.5A/4A 31QFN
IC, GATE DRIVER, 4.75V - 9.5V, QFN; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:Logic; Source Current:40µA; Sink Current:40mA RoHS Compliant: Yes
Half Bridge Driver DC-DC Converters DMOS 31-QFN (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-MASTERGAN3TRDKR-ND | MASTERGAN3TR | 59AJ2177 | MASTERGAN3TR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Ic, Gate Driver, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics | Full Half-Bridge Drivers |
| Supply Voltage | 3.3 to 15 volts | 15 to 3.3 volts | 3.3 to 15 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 31-VQFN Exposed Pad | 31-VQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |