Win Source Part Number: 1372569-MASTERGAN2TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Bootstrap Circuit
Package / Case: 31-VQFN Exposed Pad
Supplier Device Package: 31-QFN (9x9)
Technology: DMOS
Mounting Type: Surface Mount
Applications: General Purpose
REACH Status: REACH Unaffected
Voltage - Supply: 4.75V ~ 4.75V
Output Configuration: Half Bridge
Current - Output / Channel: 6.5A, 10A
Fault Protection: Over Temperature, UVLO
Voltage - Load: 600V (Max)
Rds On (Typ): 150mOhm LS, 225mOhm HS
Load Type: Inductive, Capacitive
Current - Peak Output: 17A
IC HALF BRIDG DRV 6.5A/10A 31QFN
IC HALF BRIDG DRV 6.5A/10A 31QFN
IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
IC HALF BRIDG DRV 6.5A/10A 31QFN
Half Bridge Driver General Purpose DMOS 31-QFN (9x9)
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372569-MASTERGAN2TR | 497-MASTERGAN2TRCT-ND | 32AJ6376 | MASTERGAN2TR | MASTERGAN2TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full, Half-Bridge (H Bridge) Drivers | Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Supply Voltage | 4.75 volts | 4.75 volts | 4.75 volts | 4.75 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 31-VQFN Exposed Pad | 31-VQFN Exposed Pad |