STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized MASTERGAN2

Description
Win Source Part Number: 1372574-MASTERGAN2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: 31-VQFN Exposed Pad Supplier Device Package: 31-QFN (9x9) Base Product Number: MASTERGAN2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Power Supplies REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V ~ 15V
Request a Quote Datasheet
Description
Win Source Part Number: 1372574-MASTERGAN2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: 31-VQFN Exposed Pad Supplier Device Package: 31-QFN (9x9) Base Product Number: MASTERGAN2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Power Supplies REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1372574-MASTERGAN2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1372574-MASTERGAN2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1372574-MASTERGAN2
Win Source Part Number: 1372574-MASTERGAN2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: 31-VQFN Exposed Pad Supplier Device Package: 31-QFN (9x9) Base Product Number: MASTERGAN2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Power Supplies REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V ~ 15V

Win Source Part Number: 1372574-MASTERGAN2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tray
Product Status: Active
Package / Case: 31-VQFN Exposed Pad
Supplier Device Package: 31-QFN (9x9)
Base Product Number: MASTERGAN2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Power Supplies
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V ~ 15V

Buy Now Datasheet
Power Management - Specialized - 497-MASTERGAN2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
497-MASTERGAN2-ND
Power Management - Specialized 497-MASTERGAN2-ND
Power Supplies PMIC 31-QFN (9x9)

Power Supplies PMIC 31-QFN (9x9)

Buy Now Datasheet
Singapore, Singapore
600V Power Management IC
761-MASTERGAN2
600V Power Management IC 761-MASTERGAN2
HIGH PWR DENS GAN 600V HALF BRI Product overview: MASTERGAN2 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 600V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MASTERGAN2 can be used for catalog matching and distributor lookup.

HIGH PWR DENS GAN 600V HALF BRI Product overview: MASTERGAN2 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 600V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MASTERGAN2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1372574-MASTERGAN2 497-MASTERGAN2-ND 761-MASTERGAN2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized 600V Power Management IC
Package Type Other; Tray Other; 31-VQFN Exposed Pad Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Switching Regulators - 1908122 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details