STMicroelectronics, Inc. Ic, Gate Driver, 2-Ch, 3.3V 15V, Qfn; No. Of Channels Stmicroelectronics MASTERGAN2

Description
IC, GATE DRIVER, 2-CH, 3.3V - 15V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes
Datasheet
Description
IC, GATE DRIVER, 2-CH, 3.3V - 15V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Gate Driver, 2-Ch, 3.3V 15V, Qfn; No. Of Channels Stmicroelectronics - 14AJ2407 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate Driver, 2-Ch, 3.3V 15V, Qfn; No. Of Channels Stmicroelectronics
14AJ2407
Ic, Gate Driver, 2-Ch, 3.3V 15V, Qfn; No. Of Channels Stmicroelectronics 14AJ2407
IC, GATE DRIVER, 2-CH, 3.3V - 15V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes

IC, GATE DRIVER, 2-CH, 3.3V - 15V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 14AJ2407
Product Name Ic, Gate Driver, 2-Ch, 3.3V 15V, Qfn; No. Of Channels Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDN7534GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers
 - 74LVC2G126GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details