The MASTERGAN1 is a high power density gate driver designed for half-bridge configurations, integrating two enhancement mode GaN transistors. It operates within a voltage range of 4.75V to 9.5V and is housed in a compact QFN package measuring 9 x 9 x 1 mm. The device features a maximum drain-source breakdown voltage of 600V and an on-resistance (RDS(ON)) of 150 m,Ѷ, with a maximum continuous drain current (IDS(MAX)) of 10A. Key protective features include under-voltage lockout (UVLO) for both high-side and low-side drivers, overtemperature protection, and an interlocking function to prevent cross-conduction. The input pins are compatible with a range of control signals from microcontrollers and DSPs, allowing for flexible interfacing. The MASTERGAN1 is suitable for applications such as switch-mode power supplies, chargers, high-voltage PFC, DC-DC converters, UPS systems, and solar power systems. It operates effectively across an industrial temperature range of -40°C to 125°C.
IC HALF BRIDGE DRIVER 10A 31QFN
IC HALF BRIDGE DRIVER 10A 31QFN
IC HALF BRIDGE DRIVER 10A 31QFN
Half Bridge Driver General Purpose DMOS 31-QFN (9x9)
IC HALF BRIDGE DRIVER 10A 31QFN
IC, GATE DRIVER, 1-CH, 4.75V - 9.5V, QFN; No. of Channels:1Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-MASTERGAN1TRCT-ND | MASTERGAN1TR | MASTERGAN1TR | 32AJ6375 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Ic, Gate Driver, 1-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics |
| Supply Voltage | 4.75 to 9.5 volts | 4.75 to 9.5 volts | 9.5 to 4.75 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 31-VQFN Exposed Pad | 31-VQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |