Win Source Part Number: 1371487-M95P32-IXMNT
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: 3A991B1B1
Voltage - Supply: 1.6V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 32Mbit
Memory Organization: 4M x 8
Memory Interface: SPI
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Access Time: 11 ns
IC EEPROM 32MBIT SPI 80MHZ 8SO Product overview: M95P32-IXMNT/E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95P32-IXMNT/E can be used for catalog matching and distributor lookup.
IC EEPROM 32MBIT SPI 80MHZ 8SO
IC EEPROM 32MBIT SPI 80MHZ 8SO
IC EEPROM 32MBIT SPI 80MHZ 8SO
IC EEPROM 32MBIT SPI 80MHZ 8SO
EEPROM Memory IC 32Mbit SPI 80 MHz 11 ns 8-SO
ULTRA LOW-POWER 32 MBIT SERIAL S
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2614703P | 1371487-M95P32-IXMNT/E | 774-M95P32-IXMNT/E | 497-M95P32-IXMNT/ETR-ND | M95P32-IXMNT/E | M95P32-IXMNT/E | M95P32-IXMNT/E |
| Product Name | EEPROM | Integrated Circuits (ICs) - Memory - Memory | 80MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Density | 256000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Pins | 8 | ||||||
| Access Time | 11 ns | 11 ns | 11 ns | 11 ns | |||
| Cycle Time | 1.50E6 ns | 1.50E6 ns | 11 ns |