IC EEPROM 32MBIT SPI/QUAD 8WLCSP
EEPROM Memory IC 32Mbit SPI - Quad I/O 80 MHz 11 ns 8-WLCSP (2.61x1.53)
LINEAR IC'S
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2751315 | 497-M95P32-IXCST/EFCT-ND | M95P32-IXCST/EF | M95P32-IXCST/EF |
| Product Name | EPROM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 256000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Pins | 8 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFBGA, WLCSP | BGA; 8-UFBGA, WLCSP | 11 ns |