STMicroelectronics, Inc. Memory M95M04-DWDW4TP/V

Description
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-M95M04-DWDW4TP/VDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP

Buy Now Datasheet
Memory - 497-M95M04-DWDW4TP/VTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP

Buy Now Datasheet
Memory - 497-M95M04-DWDW4TP/VCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-M95M04-DWDW4TP/V
10MHZ Memory IC and Storage Component 774-M95M04-DWDW4TP/V
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP Product overview: M95M04-DWDW4TP/V from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DWDW4TP/V can be used for catalog matching and distributor lookup.

IC EEPROM 4MBIT SPI 10MHZ 8TSSOP Product overview: M95M04-DWDW4TP/V from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DWDW4TP/V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AUTOMOTIVE 4096 KBIT SPI BUS EEP

AUTOMOTIVE 4096 KBIT SPI BUS EEP

Supplier's Site Datasheet
Eeprom, 4Mbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics - 47AK6801 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Mbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics
47AK6801
Eeprom, 4Mbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics 47AK6801
EEPROM, 4MBIT, -40 TO 145DEG C ROHS COMPLIANT: YES

EEPROM, 4MBIT, -40 TO 145DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M95M04-DWDW4TP/V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Mbit SPI 10 MHz 40 ns 8-TSSOP

EEPROM Memory IC 4Mbit SPI 10 MHz 40 ns 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M95M04-DWDW4TP/V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M04-DWDW4TP/V
Integrated Circuits (ICs) - Memory - Memory M95M04-DWDW4TP/V
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-M95M04-DWDW4TP/VDKR-ND 774-M95M04-DWDW4TP/V M95M04-DWDW4TP/V 47AK6801 M95M04-DWDW4TP/V M95M04-DWDW4TP/V
Product Name Memory 10MHZ Memory IC and Storage Component Memory Eeprom, 4Mbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.9V ~ 5.5V 2.9V ~ 5.5V 2.9V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details