M95M04-A125,Automoti
M95M04-A125,Automoti
M95M04-A125,Automoti
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP Product overview: M95M04-DWDW3TP/V from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DWDW3TP/V
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 40ns 8-TSSOP
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 4Mbit SPI 10 MHz 40 ns 8-TSSOP
AUTOMOTIVE 4096 KBIT SPI BUS EEP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2283003P | 774-M95M04-DWDW3TP/V | 497-M95M04-DWDW3TP/VTR-ND | M95M04-DWDW3TP/V | M95M04-DWDW3TP/V | M95M04-DWDW3TP/V |
| Product Name | EEPROM | 10MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Density | 32000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SSOP; TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Pins | 8 | 8 | ||||
| Access Time | 40 ns | 40 ns | 40 ns |