STMicroelectronics, Inc. EEPROM M95M04-DRMN6TP

Description
4Meg F8H
Request a Quote Datasheet
Description
4Meg F8H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 2014445P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2014445P
EEPROM 2014445P
4Meg F8H

4Meg F8H

Supplier's Site
EEPROM - 2014445 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2014445
EEPROM 2014445
4Meg F8H

4Meg F8H

Supplier's Site
EEPROM - 2014444 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2014444
EEPROM 2014444
4Meg F8H

4Meg F8H

Supplier's Site
Memory - 497-M95M04-DRMN6TPDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 497-M95M04-DRMN6TPTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 497-M95M04-DRMN6TPCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1351434-M95M04-DRMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1351434-M95M04-DRMN6TP
Integrated Circuits (ICs) - Memory - Memory 1351434-M95M04-DRMN6TP
Win Source Part Number: 1351434-M95M04-DRMN6 TP Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 2,500 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8

Win Source Part Number: 1351434-M95M04-DRMN6TP
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 2,500
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Mbit
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: 3A991B1B1
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: M95M04
Memory Organization: 512K x 8

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V SOIC Memory IC and Storage Component
774-M95M04-DRMN6TP
Industrial 5.5V SOIC Memory IC and Storage Component 774-M95M04-DRMN6TP
4Mbit Serial SPI EEPROM, 1.8-5.5V, 8-Pin SOIC, Industrial Product overview: M95M04-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DRMN6TP can be used for catalog matching and distributor lookup.

4Mbit Serial SPI EEPROM, 1.8-5.5V, 8-Pin SOIC, Industrial Product overview: M95M04-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DRMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4MBIT SPI 10MHZ 8SOIC

IC EEPROM 4MBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH1661 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH1661
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH1661
EEPROM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M04-DRMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M04-DRMN6TP
Integrated Circuits (ICs) - Memory - Memory M95M04-DRMN6TP
IC EEPROM 4MBIT SPI 10MHZ 8SOIC

IC EEPROM 4MBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - M95M04-DRMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Mbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 4Mbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4MBIT SPI 10MHZ 8SOIC

IC EEPROM 4MBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2014445P 2014445 497-M95M04-DRMN6TPDKR-ND 1351434-M95M04-DRMN6TP 774-M95M04-DRMN6TP M95M04-DRMN6TP 69AH1661 M95M04-DRMN6TP M95M04-DRMN6TP M95M04-DRMN6TP
Product Name EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Industrial 5.5V SOIC Memory IC and Storage Component Memory Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Density 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Pins 8 8 8
Access Time 25 ns 40 ns
Package Type SSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - CAT24C03YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - 40060541 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers