STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory - Memory M95M04-DRDW6TP

Description
Win Source Part Number: 1350854-M95M04-DRDW6 TP Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 4,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1350854-M95M04-DRDW6 TP Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 4,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1350854-M95M04-DRDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1350854-M95M04-DRDW6TP
Integrated Circuits (ICs) - Memory - Memory 1350854-M95M04-DRDW6TP
Win Source Part Number: 1350854-M95M04-DRDW6 TP Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 4,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8

Win Source Part Number: 1350854-M95M04-DRDW6TP
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 4,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Mbit
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: 3A991B1B1
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: M95M04
Memory Organization: 512K x 8

Buy Now Datasheet
Memory - 497-M95M04-DRDW6TPCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-M95M04-DRDW6TPDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-M95M04-DRDW6TPTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V SOIC Memory IC and Storage Component
774-M95M04-DRDW6TP
Industrial 5.5V SOIC Memory IC and Storage Component 774-M95M04-DRDW6TP
4Mbit Serial SPI EEPROM, 1.8-5.5V, 8-Pin SOIC, Industrial Product overview: M95M04-DRDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DRDW6TP can be used for catalog matching and distributor lookup.

4Mbit Serial SPI EEPROM, 1.8-5.5V, 8-Pin SOIC, Industrial Product overview: M95M04-DRDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DRDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH1660 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH1660
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH1660
EEPROM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M04-DRDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M04-DRDW6TP
Integrated Circuits (ICs) - Memory - Memory M95M04-DRDW6TP
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

Supplier's Site
Memory - M95M04-DRDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Mbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 4Mbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

IC EEPROM 4MBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1350854-M95M04-DRDW6TP 497-M95M04-DRDW6TPCT-ND 774-M95M04-DRDW6TP 69AH1660 M95M04-DRDW6TP M95M04-DRDW6TP M95M04-DRDW6TP M95M04-DRDW6TP
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Industrial 5.5V SOIC Memory IC and Storage Component Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 2.5 Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Memory - 593995-003-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers