STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory - Memory M95M04-DRCS6TPVF

Description
Win Source Part Number: 1341572-M95M04-DRCS6 TPVF Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 10,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP (2.81x1.86) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1341572-M95M04-DRCS6 TPVF Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 10,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP (2.81x1.86) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1341572-M95M04-DRCS6TPVF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1341572-M95M04-DRCS6TPVF
Integrated Circuits (ICs) - Memory - Memory 1341572-M95M04-DRCS6TPVF
Win Source Part Number: 1341572-M95M04-DRCS6 TPVF Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 10,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP (2.81x1.86) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M04 Memory Organization: 512K x 8

Win Source Part Number: 1341572-M95M04-DRCS6TPVF
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 10,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Mbit
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (2.81x1.86)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: 3A991B1B1
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: M95M04
Memory Organization: 512K x 8

Buy Now Datasheet
Memory IC and Storage Component - 774-M95M04-DRCS6TPVF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M95M04-DRCS6TPVF
Memory IC and Storage Component 774-M95M04-DRCS6TPVF
4Mbit Serial SPI EEPROM Memory IC Product overview: M95M04-DRCS6TPVF from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DRCS6TPVF can be used for catalog matching and distributor lookup.

4Mbit Serial SPI EEPROM Memory IC Product overview: M95M04-DRCS6TPVF from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M04-DRCS6TPVF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-M95M04-DRCS6TPVFTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-WLCSP (2.81x1.86)

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-WLCSP (2.81x1.86)

Buy Now Datasheet
Memory - 497-M95M04-DRCS6TPVFCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-WLCSP (2.81x1.86)

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-WLCSP (2.81x1.86)

Buy Now Datasheet
Memory - 497-M95M04-DRCS6TPVFDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-WLCSP (2.81x1.86)

EEPROM Memory IC 4Mb (512K x 8) SPI 10MHz 8-WLCSP (2.81x1.86)

Buy Now Datasheet
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH1659 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH1659
Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH1659
EEPROM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
4-MBIT SERIAL SPI BUS EEPROM

4-MBIT SERIAL SPI BUS EEPROM

Supplier's Site Datasheet
Memory - M95M04-DRCS6TPVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Mbit SPI 10 MHz 8-WLCSP (2.81x1.86)

EEPROM Memory IC 4Mbit SPI 10 MHz 8-WLCSP (2.81x1.86)

Buy Now Datasheet
4-MBIT SERIAL SPI BUS EEPROM

4-MBIT SERIAL SPI BUS EEPROM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M04-DRCS6TPVF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M04-DRCS6TPVF
Integrated Circuits (ICs) - Memory - Memory M95M04-DRCS6TPVF
IC EEPROM 4MBIT SPI 10MHZ 8WLCSP

IC EEPROM 4MBIT SPI 10MHZ 8WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1341572-M95M04-DRCS6TPVF 774-M95M04-DRCS6TPVF 497-M95M04-DRCS6TPVFTR-ND 69AH1659 M95M04-DRCS6TPVF M95M04-DRCS6TPVF M95M04-DRCS6TPVF M95M04-DRCS6TPVF
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Eeprom, 4Mbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3696-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers