STMicroelectronics, Inc. EEPROM M95M02-DWMN3TP/K

Description
EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8
Request a Quote Datasheet
Description
EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8787354 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8787354
EEPROM 8787354
EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8

EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8

Supplier's Site
EEPROM - 8787354P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8787354P
EEPROM 8787354P
EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8

EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8

Supplier's Site
EEPROM - 1655346 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1655346
EEPROM 1655346
EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8

EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8

Supplier's Site
Integrated Circuits (ICs) - Memory - 981023-M95M02-DWMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
981023-M95M02-DWMN3TP/K
Integrated Circuits (ICs) - Memory 981023-M95M02-DWMN3TP/K
Win Source Part Number: 981023-M95M02-DWMN3T P/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: 3A991B1B1 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15597-6,497-1559 7-2,497-15597-1 Base Product Number: M95M02

Win Source Part Number: 981023-M95M02-DWMN3TP/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: 3A991B1B1
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15597-6,497-15597-2,497-15597-1
Base Product Number: M95M02

Buy Now Datasheet
Memory - 497-15597-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 497-15597-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 497-15597-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V Memory IC and Storage Component
774-M95M02-DWMN3TP/K
Automotive 5.5V Memory IC and Storage Component 774-M95M02-DWMN3TP/K
2048Kbit SPI EEPROM, AEC-Q100, 5.5V, 125C, 8-Pin PDSO Product overview: M95M02-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DWMN3TP/K can be used for catalog matching and distributor lookup.

2048Kbit SPI EEPROM, AEC-Q100, 5.5V, 125C, 8-Pin PDSO Product overview: M95M02-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DWMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M02-DWMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M02-DWMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95M02-DWMN3TP/K
IC EEPROM 2MBIT SPI 10MHZ 8SOIC

IC EEPROM 2MBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 2MBIT SPI 10MHZ 8SO

IC EEPROM 2MBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 2MBIT SPI 10MHZ 8SO

IC EEPROM 2MBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Eeprom, Aec-Q100, 2Mbit, Spi, Soic-8; Memory Size Stmicroelectronics - 45AC7425 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Mbit, Spi, Soic-8; Memory Size Stmicroelectronics
45AC7425
Eeprom, Aec-Q100, 2Mbit, Spi, Soic-8; Memory Size Stmicroelectronics 45AC7425
EEPROM, AEC-Q100, 2MBIT, SPI, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 2MBIT, SPI, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M95M02-DWMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 2Mbit SPI 10 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8787354 8787354P 981023-M95M02-DWMN3TP/K 497-15597-2-ND 774-M95M02-DWMN3TP/K M95M02-DWMN3TP/K M95M02-DWMN3TP/K M95M02-DWMN3TP/K 45AC7425 M95M02-DWMN3TP/K
Product Name EEPROM EEPROM Integrated Circuits (ICs) - Memory Memory Automotive 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 2Mbit, Spi, Soic-8; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 80 ns 40 ns
Number of Words 256 k
Bits per Word 8 bits 8 bits
Package Type SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details