STMicroelectronics, Inc. 2Mb 5.5V SOIC Memory IC and Storage Component M95M02-DRMN6TP

Description
2Mb SPI EEPROM, 80ns Access, 5.5V, SOIC Product overview: M95M02-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DRMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Mb SPI EEPROM, 80ns Access, 5.5V, SOIC Product overview: M95M02-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DRMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2Mb 5.5V SOIC Memory IC and Storage Component
774-M95M02-DRMN6TP
2Mb 5.5V SOIC Memory IC and Storage Component 774-M95M02-DRMN6TP
2Mb SPI EEPROM, 80ns Access, 5.5V, SOIC Product overview: M95M02-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DRMN6TP can be used for catalog matching and distributor lookup.

2Mb SPI EEPROM, 80ns Access, 5.5V, SOIC Product overview: M95M02-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DRMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95M02-DRMN6TP - 141087-M95M02-DRMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M02-DRMN6TP
141087-M95M02-DRMN6TP
Memory - EEPROM - M95M02-DRMN6TP 141087-M95M02-DRMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 141087-M95M02-DRMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Mb (256K x 8) Family Name: M95M02-DR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Alternative Parts (Cross-Reference): CAT25M02VE-GT3; CAT25M02VI-GT3; AT25M02-SSHM-T; Introduction Date: February 01, 1991 ECCN: 3A991.b.1.b.1 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 141087-M95M02-DRMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Mb (256K x 8)
Family Name: M95M02-DR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Alternative Parts (Cross-Reference): CAT25M02VE-GT3; CAT25M02VI-GT3; AT25M02-SSHM-T;
Introduction Date: February 01, 1991
ECCN: 3A991.b.1.b.1
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 497-11405-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - 497-11405-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - 497-11405-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
EEPROM - 8805351 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8805351
EEPROM 8805351
EEPROM 2Mbit 256Kx8 Serial SPI SOIC8

EEPROM 2Mbit 256Kx8 Serial SPI SOIC8

Supplier's Site
EEPROM - 8805351P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8805351P
EEPROM 8805351P
EEPROM 2Mbit 256Kx8 Serial SPI SOIC8

EEPROM 2Mbit 256Kx8 Serial SPI SOIC8

Supplier's Site
EEPROM - 1655310 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1655310
EEPROM 1655310
EEPROM 2Mbit 256Kx8 Serial SPI SOIC8

EEPROM 2Mbit 256Kx8 Serial SPI SOIC8

Supplier's Site
IC EEPROM 2MBIT SPI 5MHZ 8SO

IC EEPROM 2MBIT SPI 5MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8SO

IC EEPROM 2MBIT SPI 5MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M02-DRMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M02-DRMN6TP
Integrated Circuits (ICs) - Memory - Memory M95M02-DRMN6TP
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9316 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9316
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9316
EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Memory - M95M02-DRMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95M02-DRMN6TP 141087-M95M02-DRMN6TP 497-11405-2-ND 8805351 8805351P M95M02-DRMN6TP M95M02-DRMN6TP M95M02-DRMN6TP 51AC9316 M95M02-DRMN6TP
Product Name 2Mb 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M95M02-DRMN6TP Memory EEPROM EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 80 ns 80 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C16YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details