STMicroelectronics, Inc. Memory - EEPROM - M95M02-DRCS6TP/K M95M02-DRCS6TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804710-M95M02-DRCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-WLCSP (3.56x2.01) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-UBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95M02
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804710-M95M02-DRCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-WLCSP (3.56x2.01) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-UBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95M02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95M02-DRCS6TP/K - 804710-M95M02-DRCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M02-DRCS6TP/K
804710-M95M02-DRCS6TP/K
Memory - EEPROM - M95M02-DRCS6TP/K 804710-M95M02-DRCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 804710-M95M02-DRCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-WLCSP (3.56x2.01) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-UBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95M02

Manufacturer: STMicroelectronics
Win Source Part Number: 804710-M95M02-DRCS6TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Supplier Device Package: 8-WLCSP (3.56x2.01)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-UBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95M02

Buy Now
Industrial 5.5V Memory IC and Storage Component - 774-M95M02-DRCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V Memory IC and Storage Component
774-M95M02-DRCS6TP/K
Industrial 5.5V Memory IC and Storage Component 774-M95M02-DRCS6TP/K
2Mbit Serial SPI EEPROM, 1.8-5.5V, 8-Pin, Industrial Product overview: M95M02-DRCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DRCS6TP/K can be used for catalog matching and distributor lookup.

2Mbit Serial SPI EEPROM, 1.8-5.5V, 8-Pin, Industrial Product overview: M95M02-DRCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M02-DRCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-14006-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Memory - 497-14006-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Memory - 497-14006-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Memory - M95M02-DRCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mbit SPI 5 MHz 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M02-DRCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M02-DRCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M95M02-DRCS6TP/K
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

Supplier's Site
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

Supplier's Site Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

IC EEPROM 2MBIT SPI 5MHZ 8WLCSP

Supplier's Site Datasheet
Eeprom, 2Mbit, Spi, 5Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics - 45AC7424 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Mbit, Spi, 5Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics
45AC7424
Eeprom, 2Mbit, Spi, 5Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics 45AC7424
EEPROM, 2MBIT, SPI, 5MHZ, WLCSP-8; Memory Interface Type:Serial SPI; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:5MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

EEPROM, 2MBIT, SPI, 5MHZ, WLCSP-8; Memory Interface Type:Serial SPI; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:5MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804710-M95M02-DRCS6TP/K 774-M95M02-DRCS6TP/K 497-14006-1-ND M95M02-DRCS6TP/K M95M02-DRCS6TP/K M95M02-DRCS6TP/K M95M02-DRCS6TP/K 45AC7424
Product Name Memory - EEPROM - M95M02-DRCS6TP/K Industrial 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 2Mbit, Spi, 5Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 8-UBGA, WLCSP 1.8V ~ 5.5V
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 110756 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details