STMicroelectronics, Inc. EEPROM M95M01-RMN6TP

Description
EEPROM 1Mbit 128Kx8 Serial SPI SOIC8
Request a Quote Datasheet
Description
EEPROM 1Mbit 128Kx8 Serial SPI SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8805358P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8805358P
EEPROM 8805358P
EEPROM 1Mbit 128Kx8 Serial SPI SOIC8

EEPROM 1Mbit 128Kx8 Serial SPI SOIC8

Supplier's Site
EEPROM - 1785194 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785194
EEPROM 1785194
EEPROM 1Mbit 128Kx8 Serial SPI SOIC8

EEPROM 1Mbit 128Kx8 Serial SPI SOIC8

Supplier's Site
Memory - 497-8701-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8701-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8701-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95M01-RMN6TP - 021048-M95M01-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M01-RMN6TP
021048-M95M01-RMN6TP
Memory - EEPROM - M95M01-RMN6TP 021048-M95M01-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021048-M95M01-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Family Name: M95M01-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Alternative Parts (Cross-Reference): CAT25M01VE-GT3; CAV25M01VE-GT3; CAT25M01VI-GT3; BR25A1MFJ-3MGE2 ; Introduction Date: March 17, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021048-M95M01-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Family Name: M95M01-R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz
Alternative Parts (Cross-Reference): CAT25M01VE-GT3; CAV25M01VE-GT3; CAT25M01VI-GT3; BR25A1MFJ-3MGE2 ;
Introduction Date: March 17, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1Mb 5.5V 16MHz SOIC Memory IC and Storage Component
774-M95M01-RMN6TP
1Mb 5.5V 16MHz SOIC Memory IC and Storage Component 774-M95M01-RMN6TP
1Mb SPI EEPROM, 5.5V, SOIC, 16MHz Product overview: M95M01-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5.5V, 16MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5.5V, 16MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-RMN6TP can be used for catalog matching and distributor lookup.

1Mb SPI EEPROM, 5.5V, SOIC, 16MHz Product overview: M95M01-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5.5V, 16MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5.5V, 16MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9315 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9315
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9315
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M95M01-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
Memory >> EEPROM - M95M01-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95M01-RMN6TP
Memory >> EEPROM M95M01-RMN6TP
1Mbit SPI SOIC-8 EEPROM ROHS

1Mbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M95M01-RMN6TP
IC EEPROM 1MBIT SPI 16MHZ 8SOIC

IC EEPROM 1MBIT SPI 16MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8805358P 1785194 497-8701-6-ND 021048-M95M01-RMN6TP 774-M95M01-RMN6TP M95M01-RMN6TP M95M01-RMN6TP 51AC9315 M95M01-RMN6TP M95M01-RMN6TP M95M01-RMN6TP
Product Name EEPROM EEPROM Memory Memory - EEPROM - M95M01-RMN6TP 1Mb 5.5V 16MHz SOIC Memory IC and Storage Component Memory Memory Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Density 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154", 3.90mm Width) NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8 8 8
Access Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details