STMicroelectronics, Inc. Automotive 10MHz 5.5V SOIC Memory IC and Storage Component M95M01-DWMN3TP/K

Description
Automotive 1Mbit SPI EEPROM, 10MHz, 2.5-5.5V, AEC-Q100, 8-Pin SOIC Product overview: M95M01-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DWMN3TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 1Mbit SPI EEPROM, 10MHz, 2.5-5.5V, AEC-Q100, 8-Pin SOIC Product overview: M95M01-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DWMN3TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10MHz 5.5V SOIC Memory IC and Storage Component
774-M95M01-DWMN3TP/K
Automotive 10MHz 5.5V SOIC Memory IC and Storage Component 774-M95M01-DWMN3TP/K
Automotive 1Mbit SPI EEPROM, 10MHz, 2.5-5.5V, AEC-Q100, 8-Pin SOIC Product overview: M95M01-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DWMN3TP/K can be used for catalog matching and distributor lookup.

Automotive 1Mbit SPI EEPROM, 10MHz, 2.5-5.5V, AEC-Q100, 8-Pin SOIC Product overview: M95M01-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DWMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-14465-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14465-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14465-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95M01-DWMN3TP/K - 802933-M95M01-DWMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M01-DWMN3TP/K
802933-M95M01-DWMN3TP/K
Memory - EEPROM - M95M01-DWMN3TP/K 802933-M95M01-DWMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 802933-M95M01-DWMN3T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 16MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: M95M01

Manufacturer: STMicroelectronics
Win Source Part Number: 802933-M95M01-DWMN3TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 16MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: M95M01

Buy Now Datasheet
Memory - M95M01-DWMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Eeprom, Aec-Q100, 1Mbit, Spi, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 1Mbit, Spi, Soic-8; Memory Interface Type Stmicroelectronics
45AC7423
Eeprom, Aec-Q100, 1Mbit, Spi, Soic-8; Memory Interface Type Stmicroelectronics 45AC7423
EEPROM, AEC-Q100, 1MBIT, SPI, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

EEPROM, AEC-Q100, 1MBIT, SPI, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-DWMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-DWMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95M01-DWMN3TP/K
IC EEPROM 1MBIT SPI 16MHZ 8SOIC

IC EEPROM 1MBIT SPI 16MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95M01-DWMN3TP/K 497-14465-6-ND 802933-M95M01-DWMN3TP/K M95M01-DWMN3TP/K M95M01-DWMN3TP/K M95M01-DWMN3TP/K 45AC7423 M95M01-DWMN3TP/K
Product Name Automotive 10MHz 5.5V SOIC Memory IC and Storage Component Memory Memory - EEPROM - M95M01-DWMN3TP/K Memory Memory Memory Eeprom, Aec-Q100, 1Mbit, Spi, Soic-8; Memory Interface Type Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 25 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 16-3745-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers