STMicroelectronics, Inc. Memory M95M01-DWDW4TP/K

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14464-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14464-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14464-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 10MHz Memory IC and Storage Component
774-M95M01-DWDW4TP/K
Automotive 10MHz Memory IC and Storage Component 774-M95M01-DWDW4TP/K
1024Kbit SPI EEPROM, 10MHz, 145°C, AEC-Q100, 8-Pin PDSO Product overview: M95M01-DWDW4TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DWDW4TP/K can be used for catalog matching and distributor lookup.

1024Kbit SPI EEPROM, 10MHz, 145°C, AEC-Q100, 8-Pin PDSO Product overview: M95M01-DWDW4TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DWDW4TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371461-M95M01-DWDW4TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371461-M95M01-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory 1371461-M95M01-DWDW4TP/K
Win Source Part Number: 1371461-M95M01-DWDW4 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 145°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: M95M01 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 1Mbit Memory Organization: 128K x 8 Memory Interface: SPI Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 4ms

Win Source Part Number: 1371461-M95M01-DWDW4TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 145°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M95M01
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: SPI
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 4ms

Buy Now Datasheet
Memory - M95M01-DWDW4TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 1Mbit, Spi, Tssop-8; Memory Interface Type Stmicroelectronics - 45AC7422 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 1Mbit, Spi, Tssop-8; Memory Interface Type Stmicroelectronics
45AC7422
Eeprom, Aec-Q100, 1Mbit, Spi, Tssop-8; Memory Interface Type Stmicroelectronics 45AC7422
EEPROM, AEC-Q100, 1MBIT, SPI, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

EEPROM, AEC-Q100, 1MBIT, SPI, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-DWDW4TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory M95M01-DWDW4TP/K
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14464-1-ND 774-M95M01-DWDW4TP/K 1371461-M95M01-DWDW4TP/K M95M01-DWDW4TP/K M95M01-DWDW4TP/K 45AC7422 M95M01-DWDW4TP/K M95M01-DWDW4TP/K
Product Name Memory Automotive 10MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 1Mbit, Spi, Tssop-8; Memory Interface Type Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 145 C (-40 to 293 F) -40 C (-40 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V 8-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details