STMicroelectronics, Inc. 5V TSSOP Memory IC and Storage Component M95M01-DFDW6TP

Description
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin TSSOP Product overview: M95M01-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin TSSOP Product overview: M95M01-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V TSSOP Memory IC and Storage Component
774-M95M01-DFDW6TP
5V TSSOP Memory IC and Storage Component 774-M95M01-DFDW6TP
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin TSSOP Product overview: M95M01-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFDW6TP can be used for catalog matching and distributor lookup.

1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin TSSOP Product overview: M95M01-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15781-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-15781-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-15781-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 974413-M95M01-DFDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
974413-M95M01-DFDW6TP
Integrated Circuits (ICs) - Memory 974413-M95M01-DFDW6TP
Win Source Part Number: 974413-M95M01-DFDW6T P Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15781-6,M95M01-D FDW6TP-ND,497-15781- 2,497-15781-1 Base Product Number: M95M01

Win Source Part Number: 974413-M95M01-DFDW6TP
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15781-6,M95M01-DFDW6TP-ND,497-15781-2,497-15781-1
Base Product Number: M95M01

Buy Now Datasheet
Memory - M95M01-DFDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-DFDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-DFDW6TP
Integrated Circuits (ICs) - Memory - Memory M95M01-DFDW6TP
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6833 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6833
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6833
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95M01-DFDW6TP 497-15781-2-ND 974413-M95M01-DFDW6TP M95M01-DFDW6TP M95M01-DFDW6TP M95M01-DFDW6TP M95M01-DFDW6TP 07AH6833
Product Name 5V TSSOP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 25 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AT25320A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers