STMicroelectronics, Inc. Memory - EEPROM - M95M01-DFCS6TP/K M95M01-DFCS6TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065449-M95M01-DFCS6 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065449-M95M01-DFCS6 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95M01-DFCS6TP/K - 1065449-M95M01-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M01-DFCS6TP/K
1065449-M95M01-DFCS6TP/K
Memory - EEPROM - M95M01-DFCS6TP/K 1065449-M95M01-DFCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 1065449-M95M01-DFCS6 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065449-M95M01-DFCS6TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V WLCSP Memory IC and Storage Component - 774-M95M01-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V WLCSP Memory IC and Storage Component
774-M95M01-DFCS6TP/K
5V WLCSP Memory IC and Storage Component 774-M95M01-DFCS6TP/K
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin WLCSP Product overview: M95M01-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFCS6TP/K can be used for catalog matching and distributor lookup.

1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin WLCSP Product overview: M95M01-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-13616-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-WLCSP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-WLCSP

Buy Now Datasheet
Memory - 497-13616-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-WLCSP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-WLCSP

Buy Now Datasheet
Memory - 497-13616-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-WLCSP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-WLCSP

Buy Now Datasheet
Eeprom, 1Mbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics - 45AC7421 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics
45AC7421
Eeprom, 1Mbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics 45AC7421
EEPROM, 1MBIT, SPI, 16MHZ, WLCSP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:16MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

EEPROM, 1MBIT, SPI, 16MHZ, WLCSP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:16MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M95M01-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-WLCSP

EEPROM Memory IC 1Mbit SPI 16 MHz 8-WLCSP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8WLCSP

IC EEPROM 1MBIT SPI 16MHZ 8WLCSP

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8WLCSP

IC EEPROM 1MBIT SPI 16MHZ 8WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M95M01-DFCS6TP/K
IC EEPROM 1MBIT SPI 16MHZ 8WLCSP

IC EEPROM 1MBIT SPI 16MHZ 8WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065449-M95M01-DFCS6TP/K 774-M95M01-DFCS6TP/K 497-13616-2-ND 45AC7421 M95M01-DFCS6TP/K M95M01-DFCS6TP/K M95M01-DFCS6TP/K M95M01-DFCS6TP/K
Product Name Memory - EEPROM - M95M01-DFCS6TP/K 5V WLCSP Memory IC and Storage Component Memory Eeprom, 1Mbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WLCSP 8-UFBGA, WLCSP WLCSP BGA; 8-UFBGA, WLCSP 8-UFBGA, WLCSP
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 99326-E0953 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S21AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers