STMicroelectronics, Inc. Memory - EEPROM - M95640-WMN6TP M95640-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021047-M95640-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: M95640-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): BR25H640FJ-2CE2; BR25H640F-2CE2; BR25G640FJ-3GE2; AT25640B-SSPDGV-T; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021047-M95640-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: M95640-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): BR25H640FJ-2CE2; BR25H640F-2CE2; BR25G640FJ-3GE2; AT25640B-SSPDGV-T; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95640-WMN6TP - 021047-M95640-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95640-WMN6TP
021047-M95640-WMN6TP
Memory - EEPROM - M95640-WMN6TP 021047-M95640-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021047-M95640-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: M95640-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): BR25H640FJ-2CE2; BR25H640F-2CE2; BR25G640FJ-3GE2; AT25640B-SSPDGV-T; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021047-M95640-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Family Name: M95640-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): BR25H640FJ-2CE2; BR25H640F-2CE2; BR25G640FJ-3GE2; AT25640B-SSPDGV-T;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8700-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8700-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8700-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
EEPROM - 6862289 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862289
EEPROM 6862289
EEPROM SPI 64KBit 10MHz SOIC8

EEPROM SPI 64KBit 10MHz SOIC8

Supplier's Site
EEPROM - 6862289P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862289P
EEPROM 6862289P
EEPROM SPI 64KBit 10MHz SOIC8

EEPROM SPI 64KBit 10MHz SOIC8

Supplier's Site
EEPROM - 1657413 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1657413
EEPROM 1657413
EEPROM SPI 64KBit 10MHz SOIC8

EEPROM SPI 64KBit 10MHz SOIC8

Supplier's Site
Singapore, Singapore
64Kb 20MHz 5.5V SOIC Memory IC and Storage Component
774-M95640-WMN6TP
64Kb 20MHz 5.5V SOIC Memory IC and Storage Component 774-M95640-WMN6TP
64Kb SPI EEPROM, 20MHz, 40ns Access, SOIC, 5.5V Product overview: M95640-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-WMN6TP can be used for catalog matching and distributor lookup.

64Kb SPI EEPROM, 20MHz, 40ns Access, SOIC, 5.5V Product overview: M95640-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 64KBIT SPI 20MHZ 8SO

IC EEPROM 64KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M95640-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95640-WMN6TP
Memory >> EEPROM M95640-WMN6TP
64Kbit SPI SOIC-8 EEPROM ROHS

64Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SO

IC EEPROM 64KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95640-WMN6TP
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6710 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6710
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6710
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M95640-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021047-M95640-WMN6TP 497-8700-6-ND 6862289 6862289P 774-M95640-WMN6TP M95640-WMN6TP M95640-WMN6TP M95640-WMN6TP M95640-WMN6TP 54AH6710 M95640-WMN6TP
Product Name Memory - EEPROM - M95640-WMN6TP Memory EEPROM EEPROM 64Kb 20MHz 5.5V SOIC Memory IC and Storage Component Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V 5.5 v, 2.5 v -3.3V; 2.5 2.5V~5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 40 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details