64Kb SPI EEPROM, 10MHz, 40ns Access, SOIC, 2.5-5.5V Product overview: M95640-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-WMN6P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1211293-M95640-WMN6P
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: M95640
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Serial access EEPROM,M95640-WMN6 8kx8bit
Serial access EEPROM,M95640-WMN6 8kx8bit
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SO
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95640-WMN6P | 497-8615-5-ND | 1211293-M95640-WMN6P | 6085625 | M95640-WMN6P | M95640-WMN6P | M95640-WMN6P | M95640-WMN6P |
| Product Name | 64Kb 10MHz 5.5V SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - M95640-WMN6P | EEPROM | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 20 ns | 40 ns | ||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |