STMicroelectronics OEM Parts - OEM Parts (M - N) - M95640-WMN3TP/PC M95640-WMN3TP/PC

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973141-M95640-WMN3TP /PC Packaging: Tape and Reel Frequency: 10 MHz Interface: SPI, Serial Access Time: 40 ns Density: 64 kb Number of Pins: 8 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 6 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973141-M95640-WMN3TP /PC Packaging: Tape and Reel Frequency: 10 MHz Interface: SPI, Serial Access Time: 40 ns Density: 64 kb Number of Pins: 8 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 6 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M95640-WMN3TP/PC - 973141-M95640-WMN3TP/PC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M95640-WMN3TP/PC
973141-M95640-WMN3TP/PC
OEM Parts - OEM Parts (M - N) - M95640-WMN3TP/PC 973141-M95640-WMN3TP/PC
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973141-M95640-WMN3TP /PC Packaging: Tape and Reel Frequency: 10 MHz Interface: SPI, Serial Access Time: 40 ns Density: 64 kb Number of Pins: 8 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 6 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973141-M95640-WMN3TP/PC
Packaging: Tape and Reel
Frequency: 10 MHz
Interface: SPI, Serial
Access Time: 40 ns
Density: 64 kb
Number of Pins: 8
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 6 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973141-M95640-WMN3TP/PC
Product Name OEM Parts - OEM Parts (M - N) - M95640-WMN3TP/PC
Unlock Full Specs
to access all available technical data