EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SO
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-8614-5-ND | M95640-RMN6P | M95640-RMN6P | 47AK6819 | M95640-RMN6P |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |