Manufacturer: STMicroelectronics
Win Source Part Number: 1065447-M95640-RMC6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-UFDFPN (2x3)
IC EEPROM 64KBIT SPI 8UFDFPN
IC EEPROM 64KBIT SPI 8UFDFPN
EEPROM, 64KBIT, SPI, 20MHZ, MLP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
IC EEPROM 64KBIT SPI 8UFDFPN
EEPROM Memory IC 64Kbit SPI 20 MHz 8-UFDFPN (2x3)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1065447-M95640-RMC6TG | 497-15780-6-ND | M95640-RMC6TG | M95640-RMC6TG | 51AC9329 | M95640-RMC6TG | M95640-RMC6TG |
| Product Name | Memory - EEPROM - M95640-RMC6TG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 64Kbit, Spi, 20Mhz, Mlp-8; Memory Size Stmicroelectronics | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UFDFPN (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | MLP | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V | 1.8V ~ 5.5V |