STMicroelectronics, Inc. 64Kb 5V 20MHz DFN Memory IC and Storage Component M95640-RMB6TG

Description
64Kb SPI EEPROM, 80ns, 5V, DFN, 20MHz Product overview: M95640-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, 20MHz, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, 20MHz, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb SPI EEPROM, 80ns, 5V, DFN, 20MHz Product overview: M95640-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, 20MHz, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, 20MHz, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Kb 5V 20MHz DFN Memory IC and Storage Component - 774-M95640-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 5V 20MHz DFN Memory IC and Storage Component
774-M95640-RMB6TG
64Kb 5V 20MHz DFN Memory IC and Storage Component 774-M95640-RMB6TG
64Kb SPI EEPROM, 80ns, 5V, DFN, 20MHz Product overview: M95640-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, 20MHz, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, 20MHz, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RMB6TG can be used for catalog matching and distributor lookup.

64Kb SPI EEPROM, 80ns, 5V, DFN, 20MHz Product overview: M95640-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, 20MHz, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, 20MHz, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M95640-RMB6TG - 096493-M95640-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95640-RMB6TG
096493-M95640-RMB6TG
Memory - EEPROM - M95640-RMB6TG 096493-M95640-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 096493-M95640-RMB6TG Packaging: Cut Reel Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 096493-M95640-RMB6TG
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M95640-RMB6TG
IC EEPROM 64KBIT 2MHZ 8MLP

IC EEPROM 64KBIT 2MHZ 8MLP

Supplier's Site
Memory - M95640-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 64Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT 2MHZ 8MLP

IC EEPROM 64KBIT 2MHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95640-RMB6TG 096493-M95640-RMB6TG M95640-RMB6TG M95640-RMB6TG M95640-RMB6TG
Product Name 64Kb 5V 20MHz DFN Memory IC and Storage Component Memory - EEPROM - M95640-RMB6TG Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 80 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers