STMicroelectronics, Inc. 64Kb 20MHz TSSOP Memory IC and Storage Component M95640-RDW6TP

Description
64Kb SPI EEPROM, 20MHz, 40ns Access, TSSOP Product overview: M95640-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb SPI EEPROM, 20MHz, 40ns Access, TSSOP Product overview: M95640-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64Kb 20MHz TSSOP Memory IC and Storage Component
774-M95640-RDW6TP
64Kb 20MHz TSSOP Memory IC and Storage Component 774-M95640-RDW6TP
64Kb SPI EEPROM, 20MHz, 40ns Access, TSSOP Product overview: M95640-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RDW6TP can be used for catalog matching and distributor lookup.

64Kb SPI EEPROM, 20MHz, 40ns Access, TSSOP Product overview: M95640-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M95640-RDW6TP - 1211289-M95640-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95640-RDW6TP
1211289-M95640-RDW6TP
Memory - EEPROM - M95640-RDW6TP 1211289-M95640-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 1211289-M95640-RDW6T P Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: M95640-R Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 25AA640AT-I/ST; BR25H640FVT-WE2; S-25C640A0H-T8T2U3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211289-M95640-RDW6TP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Family Name: M95640-R
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): 25AA640AT-I/ST; BR25H640FVT-WE2; S-25C640A0H-T8T2U3;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-19626-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-19626-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-19626-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6709 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6709
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6709
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M95640-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M95640-RDW6TP
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95640-RDW6TP 1211289-M95640-RDW6TP 497-19626-1-ND 54AH6709 M95640-RDW6TP M95640-RDW6TP M95640-RDW6TP M95640-RDW6TP
Product Name 64Kb 20MHz TSSOP Memory IC and Storage Component Memory - EEPROM - M95640-RDW6TP Memory Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 20 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 627554400A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C06T/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details