STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory - Memory M95640-DWDW4TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323277-M95640-DWDW4 TP/K Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 145°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14462-6,497-1446 2-1,497-14462-2 Base Product Number: M95640 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323277-M95640-DWDW4 TP/K Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 145°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14462-6,497-1446 2-1,497-14462-2 Base Product Number: M95640 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323277-M95640-DWDW4TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323277-M95640-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory 1323277-M95640-DWDW4TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 1323277-M95640-DWDW4 TP/K Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 145°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14462-6,497-1446 2-1,497-14462-2 Base Product Number: M95640 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1323277-M95640-DWDW4TP/K
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 145°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14462-6,497-14462-1,497-14462-2
Base Product Number: M95640
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 497-14462-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14462-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14462-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95640-DWDW4TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 64Kbit, -40To145Deg C; Memory Size Stmicroelectronics - 25AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 64Kbit, -40To145Deg C; Memory Size Stmicroelectronics
25AH9930
Eeprom, Aec-Q100, 64Kbit, -40To145Deg C; Memory Size Stmicroelectronics 25AH9930
EEPROM, AEC-Q100, 64KBIT, -40TO145DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, AEC-Q100, 64KBIT, -40TO145DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-DWDW4TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory M95640-DWDW4TP/K
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323277-M95640-DWDW4TP/K 497-14462-1-ND M95640-DWDW4TP/K M95640-DWDW4TP/K 25AH9930 M95640-DWDW4TP/K M95640-DWDW4TP/K
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, Aec-Q100, 64Kbit, -40To145Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060299 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers