IC EEPROM 64KBIT SPI 16MHZ 8SO Product overview: M95640-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-DRMN8TP/K
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-SO
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-SO
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-SO
Alternative Parts (Cross-Reference): Cross
Manufacturer: M95640-DRMN8TP/K STMicroelectronics
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 64Kbit
IC EEPROM 64KBIT SPI 16MHZ 8SO
EEPROM Memory IC 64Kbit SPI 16 MHz 8-SO
IC EEPROM 64KBIT SPI 16MHZ 8SO
EEPROM, 64KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 64KBIT SPI 16MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95640-DRMN8TP/K | 497-16047-1-ND | M95640-DRMN8TP/K | M95640-DRMN8TP/K | M95640-DRMN8TP/K | 47AK6818 | M95640-DRMN8TP/K | |
| Product Name | 16MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Memory | Eeprom, 64Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 20 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |