STMicroelectronics, Inc. Memory M95640-DRMN3TP/K

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14461-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14461-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14461-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 5V Memory IC and Storage Component
774-M95640-DRMN3TP/K
Automotive 5V Memory IC and Storage Component 774-M95640-DRMN3TP/K
64Kbit SPI EEPROM, 5V, 8-Pin, Automotive, AEC-Q100 Product overview: M95640-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-DRMN3TP/K can be used for catalog matching and distributor lookup.

64Kbit SPI EEPROM, 5V, 8-Pin, Automotive, AEC-Q100 Product overview: M95640-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95640-DRMN3TP/K - 785157-M95640-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95640-DRMN3TP/K
785157-M95640-DRMN3TP/K
Memory - EEPROM - M95640-DRMN3TP/K 785157-M95640-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 785157-M95640-DRMN3T P/K Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: M95640-DR Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): CAT25C64SI-TE13; CAT25C65SA-1.8TE13; CAT25C65SA-1.8; CAT25C64VA; Introduction Date: December 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785157-M95640-DRMN3TP/K
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Family Name: M95640-DR
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): CAT25C64SI-TE13; CAT25C65SA-1.8TE13; CAT25C65SA-1.8; CAT25C64VA;
Introduction Date: December 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Eeprom, 64Kbit, Spi, 20Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7428 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, Spi, 20Mhz, Soic-8; Memory Interface Type Stmicroelectronics
45AC7428
Eeprom, 64Kbit, Spi, 20Mhz, Soic-8; Memory Interface Type Stmicroelectronics 45AC7428
EEPROM, 64KBIT, SPI, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

EEPROM, 64KBIT, SPI, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95640-DRMN3TP/K
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 20MHZ 8SO

IC EEPROM 64KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95640-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SO

IC EEPROM 64KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14461-1-ND 774-M95640-DRMN3TP/K 785157-M95640-DRMN3TP/K 45AC7428 M95640-DRMN3TP/K M95640-DRMN3TP/K M95640-DRMN3TP/K M95640-DRMN3TP/K
Product Name Memory Automotive 5V Memory IC and Storage Component Memory - EEPROM - M95640-DRMN3TP/K Eeprom, 64Kbit, Spi, 20Mhz, Soic-8; Memory Interface Type Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28576411 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02VP2E-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details