STMicroelectronics, Inc. Memory M95640-DRDW8TP/K

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16056-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16056-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16056-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371493-M95640-DRDW8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371493-M95640-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory 1371493-M95640-DRDW8TP/K
Win Source Part Number: 1371493-M95640-DRDW8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: M95640 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 64Kbit Memory Organization: 8K x 8 Memory Interface: SPI Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 4ms

Win Source Part Number: 1371493-M95640-DRDW8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M95640
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 64Kbit
Memory Organization: 8K x 8
Memory Interface: SPI
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 4ms

Buy Now Datasheet
Memory IC and Storage Component - 774-M95640-DRDW8TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M95640-DRDW8TP/K
Memory IC and Storage Component 774-M95640-DRDW8TP/K
IC EEPROM 64KBIT SPI 8TSSOP Product overview: M95640-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-DRDW8TP/K can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 8TSSOP Product overview: M95640-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-DRDW8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 47AK6817 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics
47AK6817
Eeprom, 64Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics 47AK6817
EEPROM, 64KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95640-DRDW8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory M95640-DRDW8TP/K
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95640-DRDW8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 64Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16056-2-ND 1371493-M95640-DRDW8TP/K 774-M95640-DRDW8TP/K M95640-DRDW8TP/K 47AK6817 M95640-DRDW8TP/K M95640-DRDW8TP/K M95640-DRDW8TP/K
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Eeprom, 64Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.7 Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 4.00E6 ns 4.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8764814QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details