STMicroelectronics, Inc. Memory - EEPROM - M95512-WMN6TP M95512-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021045-M95512-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Family Name: M95512-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Alternative Parts (Cross-Reference): SA25C512HMNX; 25LC512-E/SN; 25LC512T-M/SN; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021045-M95512-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Family Name: M95512-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Alternative Parts (Cross-Reference): SA25C512HMNX; 25LC512-E/SN; 25LC512T-M/SN; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95512-WMN6TP - 021045-M95512-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-WMN6TP
021045-M95512-WMN6TP
Memory - EEPROM - M95512-WMN6TP 021045-M95512-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021045-M95512-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Family Name: M95512-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Alternative Parts (Cross-Reference): SA25C512HMNX; 25LC512-E/SN; 25LC512T-M/SN; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 021045-M95512-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Family Name: M95512-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz
Alternative Parts (Cross-Reference): SA25C512HMNX; 25LC512-E/SN; 25LC512T-M/SN;
Introduction Date: September 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 497-8697-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8697-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8697-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
512Kb 5V 10MHz SOIC Memory IC and Storage Component
774-M95512-WMN6TP
512Kb 5V 10MHz SOIC Memory IC and Storage Component 774-M95512-WMN6TP
512Kb SPI EEPROM, 5V, 40ns Access, SOIC, 10MHz Product overview: M95512-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5V, 10MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5V, 10MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-WMN6TP can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, 5V, 40ns Access, SOIC, 10MHz Product overview: M95512-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5V, 10MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5V, 10MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics - 90W0752 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics
90W0752
Serial Eeprom, 512Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics 90W0752
SERIAL EEPROM, 512KBIT, 10MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 10MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Memory - M95512-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95512-WMN6TP
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021045-M95512-WMN6TP 497-8697-2-ND 774-M95512-WMN6TP 90W0752 M95512-WMN6TP M95512-WMN6TP M95512-WMN6TP M95512-WMN6TP
Product Name Memory - EEPROM - M95512-WMN6TP Memory 512Kb 5V 10MHz SOIC Memory IC and Storage Component Serial Eeprom, 512Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 2020-1819-0876 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - EEPROM - CAT24C02LI - 865768-CAT24C02LI - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers