STMicroelectronics, Inc. 512Kb 5MHz TSSOP Memory IC and Storage Component M95512-WDW6TP

Description
512Kb SPI EEPROM, 5MHz, 60ns Access, TSSOP Product overview: M95512-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kb SPI EEPROM, 5MHz, 60ns Access, TSSOP Product overview: M95512-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
512Kb 5MHz TSSOP Memory IC and Storage Component
774-M95512-WDW6TP
512Kb 5MHz TSSOP Memory IC and Storage Component 774-M95512-WDW6TP
512Kb SPI EEPROM, 5MHz, 60ns Access, TSSOP Product overview: M95512-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-WDW6TP can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, 5MHz, 60ns Access, TSSOP Product overview: M95512-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95512-WDW6TP - 021044-M95512-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-WDW6TP
021044-M95512-WDW6TP
Memory - EEPROM - M95512-WDW6TP 021044-M95512-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021044-M95512-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 021044-M95512-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz

Buy Now Datasheet
Memory - 497-8696-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8696-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8696-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M95512-WDW6TP
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95512-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 512Kbit, Spi, 16Mhz, Tssop-8; Memory Size Stmicroelectronics - 51AC9327 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, Spi, 16Mhz, Tssop-8; Memory Size Stmicroelectronics
51AC9327
Eeprom, 512Kbit, Spi, 16Mhz, Tssop-8; Memory Size Stmicroelectronics 51AC9327
EEPROM, 512KBIT, SPI, 16MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 512KBIT, SPI, 16MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95512-WDW6TP 021044-M95512-WDW6TP 497-8696-6-ND M95512-WDW6TP M95512-WDW6TP M95512-WDW6TP M95512-WDW6TP 51AC9327
Product Name 512Kb 5MHz TSSOP Memory IC and Storage Component Memory - EEPROM - M95512-WDW6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 512Kbit, Spi, 16Mhz, Tssop-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 40 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 16-4369-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers