STMicroelectronics, Inc. Memory - EEPROM - M95512-RMN6TP M95512-RMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021043-M95512-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021043-M95512-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95512-RMN6TP - 021043-M95512-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-RMN6TP
021043-M95512-RMN6TP
Memory - EEPROM - M95512-RMN6TP 021043-M95512-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021043-M95512-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021043-M95512-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
512Kb 5MHz 5.5V SOIC Memory IC and Storage Component
774-M95512-RMN6TP
512Kb 5MHz 5.5V SOIC Memory IC and Storage Component 774-M95512-RMN6TP
512Kb SPI EEPROM, 5MHz, SOIC, 1.8-5.5V, 80ns Access Product overview: M95512-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RMN6TP can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, 5MHz, SOIC, 1.8-5.5V, 80ns Access Product overview: M95512-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-6356-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-6356-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-6356-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - M95512-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M95512-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95512-RMN6TP
Memory >> EEPROM M95512-RMN6TP
512Kbit 16MHz SPI SOIC-8 EEPROM ROHS

512Kbit 16MHz SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M95512-RMN6TP
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021043-M95512-RMN6TP 774-M95512-RMN6TP 497-6356-1-ND M95512-RMN6TP M95512-RMN6TP M95512-RMN6TP M95512-RMN6TP M95512-RMN6TP
Product Name Memory - EEPROM - M95512-RMN6TP 512Kb 5MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V~5.5V Surface Mount
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AT25256B-SSHL-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 256 kbits
View Details