STMicroelectronics, Inc. Memory M95512-RMN6P

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8612-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
512Kb 5MHz 5.5V SOIC Memory IC and Storage Component
774-M95512-RMN6P
512Kb 5MHz 5.5V SOIC Memory IC and Storage Component 774-M95512-RMN6P
512Kb SPI EEPROM, 5MHz, SOIC, 1.8-5.5V Product overview: M95512-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RMN6P can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, 5MHz, SOIC, 1.8-5.5V Product overview: M95512-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95512-RMN6P - 1211283-M95512-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-RMN6P
1211283-M95512-RMN6P
Memory - EEPROM - M95512-RMN6P 1211283-M95512-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 1211283-M95512-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 16MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: M95512 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1211283-M95512-RMN6P
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 16MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: M95512
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Memory - M95512-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-RMN6P
Integrated Circuits (ICs) - Memory - Memory M95512-RMN6P
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6846 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6846
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6846
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8612-5-ND 774-M95512-RMN6P 1211283-M95512-RMN6P M95512-RMN6P M95512-RMN6P M95512-RMN6P M95512-RMN6P 07AH6846
Product Name Memory 512Kb 5MHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M95512-RMN6P Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details