STMicroelectronics, Inc. Memory - EEPROM - M95512-RDW6TP M95512-RDW6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021042-M95512-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021042-M95512-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95512-RDW6TP - 021042-M95512-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-RDW6TP
021042-M95512-RDW6TP
Memory - EEPROM - M95512-RDW6TP 021042-M95512-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021042-M95512-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 021042-M95512-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz

Buy Now Datasheet
Singapore, Singapore
512Kb 5MHz 5.5V TSSOP Memory IC and Storage Component
774-M95512-RDW6TP
512Kb 5MHz 5.5V TSSOP Memory IC and Storage Component 774-M95512-RDW6TP
512Kb SPI EEPROM, 5MHz, TSSOP, 1.8-5.5V Product overview: M95512-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RDW6TP can be used for catalog matching and distributor lookup.

512Kb SPI EEPROM, 5MHz, TSSOP, 1.8-5.5V Product overview: M95512-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-6358-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-6358-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-6358-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - M95512-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9325 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9325
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9325
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M95512-RDW6TP
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021042-M95512-RDW6TP 774-M95512-RDW6TP 497-6358-6-ND M95512-RDW6TP M95512-RDW6TP 51AC9325 M95512-RDW6TP M95512-RDW6TP
Product Name Memory - EEPROM - M95512-RDW6TP 512Kb 5MHz 5.5V TSSOP Memory IC and Storage Component Memory Memory Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 588127-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details