64KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.169 INCH, ROHS COMPLIANT, TSSOP-8 Product overview: M95512-RDW6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-RDW6P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP
EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP
IC EEPROM 512KBIT SPI 8TSSOP
IC EEPROM 512KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95512-RDW6P | M95512-RDW6P-ND | M95512-RDW6P | M95512-RDW6P | M95512-RDW6P |
| Product Name | TSSOP Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 80 ns | ||||
| Data Retention | 200 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits |