EEPROM Memory IC 512Kbit SPI 16 MHz 8-WLCSP
IC EEPROM 512KBIT SPI 8WLCSP
IC EEPROM 512KBIT SPI 8WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M95512-RCS6TP/K | M95512-RCS6TP/K | M95512-RCS6TP/K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits |
| Package Type | BGA; 8-UFBGA, WLCSP |