STMicroelectronics, Inc. Memory M95512-DWDW4TP/K

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14459-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14459-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14459-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 10MHz 5.5V Memory IC and Storage Component
774-M95512-DWDW4TP/K
Automotive 10MHz 5.5V Memory IC and Storage Component 774-M95512-DWDW4TP/K
512Kbit SPI EEPROM, 10MHz, 2.5-5.5V, 8-Pin, Automotive Product overview: M95512-DWDW4TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DWDW4TP/K can be used for catalog matching and distributor lookup.

512Kbit SPI EEPROM, 10MHz, 2.5-5.5V, 8-Pin, Automotive Product overview: M95512-DWDW4TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DWDW4TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371473-M95512-DWDW4TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371473-M95512-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory 1371473-M95512-DWDW4TP/K
Win Source Part Number: 1371473-M95512-DWDW4 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 145°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: M95512 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 512Kbit Memory Organization: 64K x 8 Memory Interface: SPI Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 4ms

Win Source Part Number: 1371473-M95512-DWDW4TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 145°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M95512
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: SPI
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 4ms

Buy Now Datasheet
Eeprom, 512Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics - 47AK6816 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics
47AK6816
Eeprom, 512Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics 47AK6816
EEPROM, 512KBIT, -40 TO 145DEG C ROHS COMPLIANT: YES

EEPROM, 512KBIT, -40 TO 145DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory >> EEPROM - M95512-DWDW4TP/K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95512-DWDW4TP/K
Memory >> EEPROM M95512-DWDW4TP/K
512Kbit SPI TSSOP-8 EEPROM ROHS

512Kbit SPI TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95512-DWDW4TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-DWDW4TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory M95512-DWDW4TP/K
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14459-6-ND 774-M95512-DWDW4TP/K 1371473-M95512-DWDW4TP/K 47AK6816 M95512-DWDW4TP/K M95512-DWDW4TP/K M95512-DWDW4TP/K M95512-DWDW4TP/K M95512-DWDW4TP/K
Product Name Memory Automotive 10MHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics Memory Memory >> EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 145 C (-40 to 293 F) -40 C (-40 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V~5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 16-3508-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers