STMicroelectronics, Inc. Memory M95512-DRMN8TP/K

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16048-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO

Buy Now Datasheet
Memory - 497-16048-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO

Buy Now Datasheet
Memory - 497-16048-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SO

Buy Now Datasheet
Memory - EEPROM - M95512-DRMN8TP/K - 925029-M95512-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-DRMN8TP/K
925029-M95512-DRMN8TP/K
Memory - EEPROM - M95512-DRMN8TP/K 925029-M95512-DRMN8TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 925029-M95512-DRMN8T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) SPI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95512 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-16048-2, 497-16048-1, 497-16048-6, M95512-DRMN8TP/K-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 925029-M95512-DRMN8TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) SPI 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95512
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-16048-2, 497-16048-1, 497-16048-6, M95512-DRMN8TP/K-ND

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Memory - M95512-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-SO

EEPROM Memory IC 512Kbit SPI 16 MHz 8-SO

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics - 99AC0425 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics
99AC0425
Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics 99AC0425
EEPROM, 512KBIT, -40 TO 105DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 105DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M95512-DRMN8TP/K
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16048-1-ND 925029-M95512-DRMN8TP/K M95512-DRMN8TP/K M95512-DRMN8TP/K M95512-DRMN8TP/K 99AC0425 M95512-DRMN8TP/K
Product Name Memory Memory - EEPROM - M95512-DRMN8TP/K Memory Memory Memory Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C128HU3I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details