STMicroelectronics, Inc. Memory M95512-DRMN3TP/K

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14458-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14458-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14458-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M95512-DRMN3TP/K
Memory IC and Storage Component 774-M95512-DRMN3TP/K
IC EEPROM 512KBIT SPI 8SOIC Product overview: M95512-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DRMN3TP/K can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 8SOIC Product overview: M95512-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95512-DRMN3TP/K - 129251-M95512-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-DRMN3TP/K
129251-M95512-DRMN3TP/K
Memory - EEPROM - M95512-DRMN3TP/K 129251-M95512-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 129251-M95512-DRMN3T P/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 16MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 129251-M95512-DRMN3TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 16MHz

Buy Now Datasheet
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 07AH6845 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics
07AH6845
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics 07AH6845
EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8SO

IC EEPROM 512KBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Memory - M95512-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95512-DRMN3TP/K
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14458-2-ND 774-M95512-DRMN3TP/K 129251-M95512-DRMN3TP/K 07AH6845 M95512-DRMN3TP/K M95512-DRMN3TP/K M95512-DRMN3TP/K M95512-DRMN3TP/K
Product Name Memory Memory IC and Storage Component Memory - EEPROM - M95512-DRMN3TP/K Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3508-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA20SOI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details