STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory M95512-DRMF3TG/K

Description
Win Source Part Number: 1004568-M95512-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15371-2,497-1537 1-1,497-15371-6 Base Product Number: M95512
Request a Quote Datasheet
Description
Win Source Part Number: 1004568-M95512-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15371-2,497-1537 1-1,497-15371-6 Base Product Number: M95512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1004568-M95512-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1004568-M95512-DRMF3TG/K
Integrated Circuits (ICs) - Memory 1004568-M95512-DRMF3TG/K
Win Source Part Number: 1004568-M95512-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15371-2,497-1537 1-1,497-15371-6 Base Product Number: M95512

Win Source Part Number: 1004568-M95512-DRMF3TG/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-MLP (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15371-2,497-15371-1,497-15371-6
Base Product Number: M95512

Buy Now Datasheet
Automotive 10MHz 5.5V Memory IC and Storage Component - 774-M95512-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10MHz 5.5V Memory IC and Storage Component
774-M95512-DRMF3TG/K
Automotive 10MHz 5.5V Memory IC and Storage Component 774-M95512-DRMF3TG/K
512Kbit SPI EEPROM, 10MHz, 1.7-5.5V, 8-Pin PDSO, Automotive Product overview: M95512-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DRMF3TG/K can be used for catalog matching and distributor lookup.

512Kbit SPI EEPROM, 10MHz, 1.7-5.5V, 8-Pin PDSO, Automotive Product overview: M95512-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 10MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15371-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-MLP (2x3)

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15371-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-MLP (2x3)

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15371-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-MLP (2x3)

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-MLP (2x3)

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8MLP

IC EEPROM 512KBIT SPI 16MHZ 8MLP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 25AH9927 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics
25AH9927
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics 25AH9927
EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

Supplier's Site
Memory - M95512-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-MLP (2x3)

EEPROM Memory IC 512Kbit SPI 16 MHz 8-MLP (2x3)

Buy Now Datasheet
IC EEPROM 512KBIT SPI 16MHZ 8MLP

IC EEPROM 512KBIT SPI 16MHZ 8MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M95512-DRMF3TG/K
IC EEPROM 512KBIT SPI 16MHZ 8MLP

IC EEPROM 512KBIT SPI 16MHZ 8MLP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1004568-M95512-DRMF3TG/K 774-M95512-DRMF3TG/K 497-15371-2-ND M95512-DRMF3TG/K 25AH9927 M95512-DRMF3TG/K M95512-DRMF3TG/K M95512-DRMF3TG/K
Product Name Integrated Circuits (ICs) - Memory Automotive 10MHz 5.5V Memory IC and Storage Component Memory Memory Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers