STMicroelectronics, Inc. Memory - EEPROM - M95512-DRDW3TP/K M95512-DRDW3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880834-M95512-DRDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95512 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14457-1, 497-14457-2, 497-14457-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880834-M95512-DRDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95512 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14457-1, 497-14457-2, 497-14457-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95512-DRDW3TP/K - 880834-M95512-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-DRDW3TP/K
880834-M95512-DRDW3TP/K
Memory - EEPROM - M95512-DRDW3TP/K 880834-M95512-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880834-M95512-DRDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95512 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14457-1, 497-14457-2, 497-14457-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880834-M95512-DRDW3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95512
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14457-1, 497-14457-2, 497-14457-6

Buy Now Datasheet
Memory - 497-14457-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14457-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14457-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M95512-DRDW3TP/K
Memory IC and Storage Component 774-M95512-DRDW3TP/K
IC EEPROM 512KBIT SPI 8TSSOP Product overview: M95512-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DRDW3TP/K can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 8TSSOP Product overview: M95512-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DRDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 07AH6844 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics
07AH6844
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics 07AH6844
EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95512-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M95512-DRDW3TP/K
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R - 761-M95512-DRDW3TP/K - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R
761-M95512-DRDW3TP/K
EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R 761-M95512-DRDW3TP/K
EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R

EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R

Supplier's Site
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95512-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880834-M95512-DRDW3TP/K 497-14457-2-ND 774-M95512-DRDW3TP/K 07AH6844 M95512-DRDW3TP/K M95512-DRDW3TP/K 761-M95512-DRDW3TP/K M95512-DRDW3TP/K M95512-DRDW3TP/K
Product Name Memory - EEPROM - M95512-DRDW3TP/K Memory Memory IC and Storage Component Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory EEPROM Serial-SPI 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 -40degC ~ 125degC (TA) 1.8V ~ 5.5V 5V; 5V 1.8V ~ 5.5V
Access Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120202VXA - 5962F1120202VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 4 k
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details