512Kbit Serial Bus EEPROM Product overview: M95512-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DFMC6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-UFDFPN (2x3)
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-UFDFPN (2x3)
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-UFDFPN (2x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 732353-M95512-DFMC6T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 16MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
EEPROM, 512KBIT, SPI, 16MHZ, UFDFPN-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:16MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes
IC EEPROM 512KBIT SPI 8UFDFPN
EEPROM Memory IC 512Kbit SPI 16 MHz 8-UFDFPN (2x3)
IC EEPROM 512KBIT SPI 8UFDFPN
IC EEPROM 512KBIT SPI 8UFDFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95512-DFMC6TG | 497-15778-2-ND | 732353-M95512-DFMC6TG | 45AC7427 | M95512-DFMC6TG | M95512-DFMC6TG | M95512-DFMC6TG | M95512-DFMC6TG |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - M95512-DFMC6TG | Eeprom, 512Kbit, Spi, 16Mhz, Ufdfpn-8; Memory Interface Type Stmicroelectronics | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 80 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |