STMicroelectronics, Inc. Memory M95512-DFDW6TP

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15777-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-15777-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-15777-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M95512-DFDW6TP - 805048-M95512-DFDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-DFDW6TP
805048-M95512-DFDW6TP
Memory - EEPROM - M95512-DFDW6TP 805048-M95512-DFDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 805048-M95512-DFDW6T P Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 16MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M95512

Manufacturer: STMicroelectronics
Win Source Part Number: 805048-M95512-DFDW6TP
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 16MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: M95512

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M95512-DFDW6TP
Memory IC and Storage Component 774-M95512-DFDW6TP
512Kbit Serial Bus EEPROM Product overview: M95512-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DFDW6TP can be used for catalog matching and distributor lookup.

512Kbit Serial Bus EEPROM Product overview: M95512-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DFDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-DFDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DFDW6TP
Integrated Circuits (ICs) - Memory - Memory M95512-DFDW6TP
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 512KBIT SPI 8TSSOP

IC EEPROM 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95512-DFDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 512Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15777-6-ND 805048-M95512-DFDW6TP 774-M95512-DFDW6TP M95512-DFDW6TP M95512-DFDW6TP M95512-DFDW6TP M95512-DFDW6TP
Product Name Memory Memory - EEPROM - M95512-DFDW6TP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 28497288 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers