STMicroelectronics, Inc. Memory M95512-DFCS6TP/K

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-13615-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP

Buy Now Datasheet
Memory - 497-13615-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP

Buy Now Datasheet
Memory - 497-13615-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP

EEPROM Memory IC 512Kb (64K x 8) SPI 16MHz 8-WLCSP

Buy Now Datasheet
Memory - EEPROM - M95512-DFCS6TP/K - 724935-M95512-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95512-DFCS6TP/K
724935-M95512-DFCS6TP/K
Memory - EEPROM - M95512-DFCS6TP/K 724935-M95512-DFCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 724935-M95512-DFCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 16MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: M95512 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 724935-M95512-DFCS6TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 16MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: M95512
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Industrial 5.5V 5MHz BGA Memory IC and Storage Component - 774-M95512-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V 5MHz BGA Memory IC and Storage Component
774-M95512-DFCS6TP/K
Industrial 5.5V 5MHz BGA Memory IC and Storage Component 774-M95512-DFCS6TP/K
512Kbit Serial EEPROM, 1.7-5.5V, 5MHz, Industrial, 8-Pin BGA Product overview: M95512-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, 5MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, 5MHz, BGA, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DFCS6TP/K can be used for catalog matching and distributor lookup.

512Kbit Serial EEPROM, 1.7-5.5V, 5MHz, Industrial, 8-Pin BGA Product overview: M95512-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, 5MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, 5MHz, BGA, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95512-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95512-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95512-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M95512-DFCS6TP/K
IC EEPROM 512KBIT SPI 8WLCSP

IC EEPROM 512KBIT SPI 8WLCSP

Supplier's Site
IC EEPROM 512KBIT SPI 8WLCSP

IC EEPROM 512KBIT SPI 8WLCSP

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8WLCSP

IC EEPROM 512KBIT SPI 8WLCSP

Supplier's Site Datasheet
Eeprom, 512Kbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics - 45AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics
45AC7426
Eeprom, 512Kbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics 45AC7426
EEPROM, 512KBIT, SPI, 16MHZ, WLCSP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:16MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

EEPROM, 512KBIT, SPI, 16MHZ, WLCSP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:16MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M95512-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 16 MHz 8-WLCSP

EEPROM Memory IC 512Kbit SPI 16 MHz 8-WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-13615-6-ND 724935-M95512-DFCS6TP/K 774-M95512-DFCS6TP/K M95512-DFCS6TP/K M95512-DFCS6TP/K M95512-DFCS6TP/K 45AC7426 M95512-DFCS6TP/K
Product Name Memory Memory - EEPROM - M95512-DFCS6TP/K Industrial 5.5V 5MHz BGA Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 512Kbit, Spi, 16Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFBGA, WLCSP 8-UFBGA, WLCSP WLCSP BGA; 8-UFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details
Memory - 93C46/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details